Vishay Intertechnology, Inc. RES 1.5 OHM 10W 1% AXIAL LUGS RER45F1R50RCSL

Description
RES 1.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 10W 1% AXIAL LUGS - RER45F1R50RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 10W 1% AXIAL LUGS
RER45F1R50RCSL
RES 1.5 OHM 10W 1% AXIAL LUGS RER45F1R50RCSL
RES 1.5ohm 10W 1% AXIAL LUGS

RES 1.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1R50RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1R50RCSL-ND
Chassis Mount Resistors RER45F1R50RCSL-ND
1.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1R50RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1R50RCSL
Chassis Mount Resistors RER45F1R50RCSL
RES CHAS MNT 1.5 OHM 1% 10W

RES CHAS MNT 1.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1R50RCSL RER45F1R50RCSL-ND RER45F1R50RCSL
Product Name RES 1.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers