Vishay Intertechnology, Inc. RES 1.4 OHM 10W 1% AXIAL LUGS RER45F1R40RCSL

Description
RES 1.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4 OHM 10W 1% AXIAL LUGS - RER45F1R40RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 10W 1% AXIAL LUGS
RER45F1R40RCSL
RES 1.4 OHM 10W 1% AXIAL LUGS RER45F1R40RCSL
RES 1.4ohm 10W 1% AXIAL LUGS

RES 1.4ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1R40RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1R40RCSL-ND
Chassis Mount Resistors RER45F1R40RCSL-ND
1.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1R40RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1R40RCSL
Chassis Mount Resistors RER45F1R40RCSL
RES CHAS MNT 1.4 OHM 1% 10W

RES CHAS MNT 1.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1R40RCSL RER45F1R40RCSL-ND RER45F1R40RCSL
Product Name RES 1.4 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.4 ohms 1.4 ohms 1.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers