Vishay Intertechnology, Inc. RES 1.21 OHM 10W 1% AXIAL LUGS RER45F1R21RCSL

Description
RES 1.21ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.21ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 10W 1% AXIAL LUGS - RER45F1R21RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 10W 1% AXIAL LUGS
RER45F1R21RCSL
RES 1.21 OHM 10W 1% AXIAL LUGS RER45F1R21RCSL
RES 1.21ohm 10W 1% AXIAL LUGS

RES 1.21ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1R21RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1R21RCSL-ND
Chassis Mount Resistors RER45F1R21RCSL-ND
1.21 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.21 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1R21RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1R21RCSL
Chassis Mount Resistors RER45F1R21RCSL
RES CHAS MNT 1.21 OHM 1% 10W

RES CHAS MNT 1.21 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1R21RCSL RER45F1R21RCSL-ND RER45F1R21RCSL
Product Name RES 1.21 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details