Vishay Intertechnology, Inc. Res Wirewound 1.18 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F1R18RC02

Description
Res Wirewound 1.18 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.18 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.18 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER45F1R18RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.18 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER45F1R18RC02
Res Wirewound 1.18 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F1R18RC02
Res Wirewound 1.18 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.18 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1R18RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1R18RC02-ND
Chassis Mount Resistors RER45F1R18RC02-ND
1.18 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.18 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1R18RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1R18RC02
Chassis Mount Resistors RER45F1R18RC02
RES CHAS MNT 1.18 OHM 1% 10W

RES CHAS MNT 1.18 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1R18RC02 RER45F1R18RC02-ND RER45F1R18RC02
Product Name Res Wirewound 1.18 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details