Vishay Intertechnology, Inc. RES 1.07 OHM 10W 1% AXIAL LUGS RER45F1R07RCSL

Description
RES 1.07ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.07ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07 OHM 10W 1% AXIAL LUGS - RER45F1R07RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07 OHM 10W 1% AXIAL LUGS
RER45F1R07RCSL
RES 1.07 OHM 10W 1% AXIAL LUGS RER45F1R07RCSL
RES 1.07ohm 10W 1% AXIAL LUGS

RES 1.07ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1R07RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1R07RCSL-ND
Chassis Mount Resistors RER45F1R07RCSL-ND
1.07 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.07 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1R07RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1R07RCSL
Chassis Mount Resistors RER45F1R07RCSL
RES CHAS MNT 1.07 OHM 1% 10W

RES CHAS MNT 1.07 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1R07RCSL RER45F1R07RCSL-ND RER45F1R07RCSL
Product Name RES 1.07 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.07 ohms 1.07 ohms 1.07 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details