Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F19R6RCSL

Description
19.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
19.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F19R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F19R6RCSL-ND
Chassis Mount Resistors RER45F19R6RCSL-ND
19.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

19.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 19.6 OHM 10W 1% AXIAL LUGS - RER45F19R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 10W 1% AXIAL LUGS
RER45F19R6RCSL
RES 19.6 OHM 10W 1% AXIAL LUGS RER45F19R6RCSL
RES 19.6ohm 10W 1% AXIAL LUGS

RES 19.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F19R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F19R6RCSL
Chassis Mount Resistors RER45F19R6RCSL
RES CHAS MNT 19.6 OHM 1% 10W

RES CHAS MNT 19.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F19R6RCSL-ND RER45F19R6RCSL RER45F19R6RCSL
Product Name Chassis Mount Resistors RES 19.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers