Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1951RCSL

Description
1.95 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.95 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1951RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1951RCSL-ND
Chassis Mount Resistors RER45F1951RCSL-ND
1.95 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.95 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.95K OHM 10W 1% AXIAL LUGS - RER45F1951RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.95K OHM 10W 1% AXIAL LUGS
RER45F1951RCSL
RES 1.95K OHM 10W 1% AXIAL LUGS RER45F1951RCSL
RES 1.95Kohm 10W 1% AXIAL LUGS

RES 1.95Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1951RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1951RCSL
Chassis Mount Resistors RER45F1951RCSL
RES CHAS MNT 1.95K OHM 1% 10W

RES CHAS MNT 1.95K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1951RCSL-ND RER45F1951RCSL RER45F1951RCSL
Product Name Chassis Mount Resistors RES 1.95K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers