Vishay Intertechnology, Inc. Res Wirewound 1.95K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1951RC02

Description
Res Wirewound 1.95K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.95K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.95K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F1951RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.95K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F1951RC02
Res Wirewound 1.95K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1951RC02
Res Wirewound 1.95K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.95K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1951RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1951RC02-ND
Chassis Mount Resistors RER45F1951RC02-ND
1.95 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.95 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1951RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1951RC02
Chassis Mount Resistors RER45F1951RC02
RES CHAS MNT 1.95K OHM 1% 10W

RES CHAS MNT 1.95K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1951RC02 RER45F1951RC02-ND RER45F1951RC02
Product Name Res Wirewound 1.95K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details