Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1910RCSL

Description
191 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
191 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1910RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1910RCSL-ND
Chassis Mount Resistors RER45F1910RCSL-ND
191 Ohms ±1% 10W Wirewound Chassis Mount Resistor

191 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 191 OHM 10W 1% AXIAL LUGS - RER45F1910RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 10W 1% AXIAL LUGS
RER45F1910RCSL
RES 191 OHM 10W 1% AXIAL LUGS RER45F1910RCSL
RES 191ohm 10W 1% AXIAL LUGS

RES 191ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1910RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1910RCSL
Chassis Mount Resistors RER45F1910RCSL
RES CHAS MNT 191 OHM 1% 10W

RES CHAS MNT 191 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1910RCSL-ND RER45F1910RCSL RER45F1910RCSL
Product Name Chassis Mount Resistors RES 191 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 191 ohms 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details