Vishay Intertechnology, Inc. RES 182 OHM 10W 1% AXIAL LUGS RER45F1820RCSL

Description
RES 182ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 182ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 10W 1% AXIAL LUGS - RER45F1820RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 10W 1% AXIAL LUGS
RER45F1820RCSL
RES 182 OHM 10W 1% AXIAL LUGS RER45F1820RCSL
RES 182ohm 10W 1% AXIAL LUGS

RES 182ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1820RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1820RCSL-ND
Chassis Mount Resistors RER45F1820RCSL-ND
182 Ohms ±1% 10W Wirewound Chassis Mount Resistor

182 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1820RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1820RCSL
Chassis Mount Resistors RER45F1820RCSL
RES CHAS MNT 182 OHM 1% 10W

RES CHAS MNT 182 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1820RCSL RER45F1820RCSL-ND RER45F1820RCSL
Product Name RES 182 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details