Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1801RC02

Description
1.8 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.8 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1801RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1801RC02-ND
Chassis Mount Resistors RER45F1801RC02-ND
1.8 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.8 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.8K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F1801RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F1801RC02
Res Wirewound 1.8K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1801RC02
Res Wirewound 1.8K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.8K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1801RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1801RC02
Chassis Mount Resistors RER45F1801RC02
RES CHAS MNT 1.8K OHM 1% 10W

RES CHAS MNT 1.8K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1801RC02-ND RER45F1801RC02 RER45F1801RC02
Product Name Chassis Mount Resistors Res Wirewound 1.8K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers