Vishay Intertechnology, Inc. RES 180 OHM 10W 1% AXIAL LUGS RER45F1800RCSL

Description
RES 180ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 180ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 10W 1% AXIAL LUGS - RER45F1800RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 10W 1% AXIAL LUGS
RER45F1800RCSL
RES 180 OHM 10W 1% AXIAL LUGS RER45F1800RCSL
RES 180ohm 10W 1% AXIAL LUGS

RES 180ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1800RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1800RCSL-ND
Chassis Mount Resistors RER45F1800RCSL-ND
180 Ohms ±1% 10W Wirewound Chassis Mount Resistor

180 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1800RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1800RCSL
Chassis Mount Resistors RER45F1800RCSL
RES CHAS MNT 180 OHM 1% 10W

RES CHAS MNT 180 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1800RCSL RER45F1800RCSL-ND RER45F1800RCSL
Product Name RES 180 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details