Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1800RC02

Description
180 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1800RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1800RC02-ND
Chassis Mount Resistors RER45F1800RC02-ND
180 Ohms ±1% 10W Wirewound Chassis Mount Resistor

180 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 180 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F1800RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F1800RC02
Res Wirewound 180 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1800RC02
Res Wirewound 180 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 180 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1800RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1800RC02
Chassis Mount Resistors RER45F1800RC02
RES CHAS MNT 180 OHM 1% 10W

RES CHAS MNT 180 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1800RC02-ND RER45F1800RC02 RER45F1800RC02
Product Name Chassis Mount Resistors Res Wirewound 180 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers