Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1740RC02

Description
174 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
174 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1740RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1740RC02-ND
Chassis Mount Resistors RER45F1740RC02-ND
174 Ohms ±1% 10W Wirewound Chassis Mount Resistor

174 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 174 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F1740RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 174 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F1740RC02
Res Wirewound 174 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1740RC02
Res Wirewound 174 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 174 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1740RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1740RC02
Chassis Mount Resistors RER45F1740RC02
RES CHAS MNT 174 OHM 1% 10W

RES CHAS MNT 174 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1740RC02-ND RER45F1740RC02 RER45F1740RC02
Product Name Chassis Mount Resistors Res Wirewound 174 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers