Vishay Intertechnology, Inc. RES 16.9 OHM 10W 1% AXIAL LUGS RER45F16R9RCSL

Description
RES 16.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 16.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 10W 1% AXIAL LUGS - RER45F16R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 10W 1% AXIAL LUGS
RER45F16R9RCSL
RES 16.9 OHM 10W 1% AXIAL LUGS RER45F16R9RCSL
RES 16.9ohm 10W 1% AXIAL LUGS

RES 16.9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F16R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F16R9RCSL-ND
Chassis Mount Resistors RER45F16R9RCSL-ND
16.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

16.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F16R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F16R9RCSL
Chassis Mount Resistors RER45F16R9RCSL
RES CHAS MNT 16.9 OHM 1% 10W

RES CHAS MNT 16.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F16R9RCSL RER45F16R9RCSL-ND RER45F16R9RCSL
Product Name RES 16.9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details