Vishay Intertechnology, Inc. Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange RER45F16R2RC02

Description
Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange - RER45F16R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange
RER45F16R2RC02
Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange RER45F16R2RC02
Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange

Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER45F16R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F16R2RC02-ND
Chassis Mount Resistors RER45F16R2RC02-ND
16.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

16.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F16R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F16R2RC02
Chassis Mount Resistors RER45F16R2RC02
RES CHAS MNT 16.2 OHM 1% 10W

RES CHAS MNT 16.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F16R2RC02 RER45F16R2RC02-ND RER45F16R2RC02
Product Name Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details