Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F15R4RC02

Description
15.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F15R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F15R4RC02-ND
Chassis Mount Resistors RER45F15R4RC02-ND
15.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

15.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 15.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER45F15R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER45F15R4RC02
Res Wirewound 15.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F15R4RC02
Res Wirewound 15.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 15.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F15R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F15R4RC02
Chassis Mount Resistors RER45F15R4RC02
RES CHAS MNT 15.4 OHM 1% 10W

RES CHAS MNT 15.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F15R4RC02-ND RER45F15R4RC02 RER45F15R4RC02
Product Name Chassis Mount Resistors Res Wirewound 15.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details