Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F15R0RCSL

Description
15 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F15R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F15R0RCSL-ND
Chassis Mount Resistors RER45F15R0RCSL-ND
15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 15 OHM 10W 1% AXIAL LUGS - RER45F15R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 10W 1% AXIAL LUGS
RER45F15R0RCSL
RES 15 OHM 10W 1% AXIAL LUGS RER45F15R0RCSL
RES 15ohm 10W 1% AXIAL LUGS

RES 15ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F15R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F15R0RCSL
Chassis Mount Resistors RER45F15R0RCSL
RES CHAS MNT 15 OHM 1% 10W

RES CHAS MNT 15 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F15R0RCSL-ND RER45F15R0RCSL RER45F15R0RCSL
Product Name Chassis Mount Resistors RES 15 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details