Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1500RCSL

Description
150 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1500RCSL-ND
Chassis Mount Resistors RER45F1500RCSL-ND
150 Ohms ±1% 10W Wirewound Chassis Mount Resistor

150 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 150 OHM 10W 1% AXIAL LUGS - RER45F1500RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 10W 1% AXIAL LUGS
RER45F1500RCSL
RES 150 OHM 10W 1% AXIAL LUGS RER45F1500RCSL
RES 150ohm 10W 1% AXIAL LUGS

RES 150ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1500RCSL
Chassis Mount Resistors RER45F1500RCSL
RES CHAS MNT 150 OHM 1% 10W

RES CHAS MNT 150 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1500RCSL-ND RER45F1500RCSL RER45F1500RCSL
Product Name Chassis Mount Resistors RES 150 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details