Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F14R0RCSL

Description
14 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
14 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F14R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F14R0RCSL-ND
Chassis Mount Resistors RER45F14R0RCSL-ND
14 Ohms ±1% 10W Wirewound Chassis Mount Resistor

14 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 14 OHM 10W 1% AXIAL LUGS - RER45F14R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 10W 1% AXIAL LUGS
RER45F14R0RCSL
RES 14 OHM 10W 1% AXIAL LUGS RER45F14R0RCSL
RES 14ohm 10W 1% AXIAL LUGS

RES 14ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F14R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F14R0RCSL
Chassis Mount Resistors RER45F14R0RCSL
RES CHAS MNT 14 OHM 1% 10W

RES CHAS MNT 14 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F14R0RCSL-ND RER45F14R0RCSL RER45F14R0RCSL
Product Name Chassis Mount Resistors RES 14 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 2-1879456-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers