Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1470RCSL

Description
147 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
147 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1470RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1470RCSL-ND
Chassis Mount Resistors RER45F1470RCSL-ND
147 Ohms ±1% 10W Wirewound Chassis Mount Resistor

147 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 147 OHM 10W 1% AXIAL LUGS - RER45F1470RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 10W 1% AXIAL LUGS
RER45F1470RCSL
RES 147 OHM 10W 1% AXIAL LUGS RER45F1470RCSL
RES 147ohm 10W 1% AXIAL LUGS

RES 147ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1470RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1470RCSL
Chassis Mount Resistors RER45F1470RCSL
RES CHAS MNT 147 OHM 1% 10W

RES CHAS MNT 147 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1470RCSL-ND RER45F1470RCSL RER45F1470RCSL
Product Name Chassis Mount Resistors RES 147 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 147 ohms 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3A36RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details