Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1370RC02

Description
137 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
137 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1370RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1370RC02-ND
Chassis Mount Resistors RER45F1370RC02-ND
137 Ohms ±1% 10W Wirewound Chassis Mount Resistor

137 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 137 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F1370RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 137 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F1370RC02
Res Wirewound 137 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1370RC02
Res Wirewound 137 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 137 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1370RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1370RC02
Chassis Mount Resistors RER45F1370RC02
RES CHAS MNT 137 OHM 1% 10W

RES CHAS MNT 137 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1370RC02-ND RER45F1370RC02 RER45F1370RC02
Product Name Chassis Mount Resistors Res Wirewound 137 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers