Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1330RC02

Description
133 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
133 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1330RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1330RC02-ND
Chassis Mount Resistors RER45F1330RC02-ND
133 Ohms ±1% 10W Wirewound Chassis Mount Resistor

133 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 133 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F1330RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F1330RC02
Res Wirewound 133 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1330RC02
Res Wirewound 133 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 133 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1330RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1330RC02
Chassis Mount Resistors RER45F1330RC02
RES CHAS MNT 133 OHM 1% 10W

RES CHAS MNT 133 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1330RC02-ND RER45F1330RC02 RER45F1330RC02
Product Name Chassis Mount Resistors Res Wirewound 133 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers