Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1301RC02

Description
1.3 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.3 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1301RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1301RC02-ND
Chassis Mount Resistors RER45F1301RC02-ND
1.3 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.3 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.3K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F1301RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F1301RC02
Res Wirewound 1.3K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1301RC02
Res Wirewound 1.3K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.3K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RER45F1301RC02-ND RER45F1301RC02
Product Name Chassis Mount Resistors Res Wirewound 1.3K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details