Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F12R4RCSL

Description
12.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F12R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F12R4RCSL-ND
Chassis Mount Resistors RER45F12R4RCSL-ND
12.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

12.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12.4 OHM 10W 1% AXIAL LUGS - RER45F12R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 10W 1% AXIAL LUGS
RER45F12R4RCSL
RES 12.4 OHM 10W 1% AXIAL LUGS RER45F12R4RCSL
RES 12.4ohm 10W 1% AXIAL LUGS

RES 12.4ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F12R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F12R4RCSL
Chassis Mount Resistors RER45F12R4RCSL
RES CHAS MNT 12.4 OHM 1% 10W

RES CHAS MNT 12.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F12R4RCSL-ND RER45F12R4RCSL RER45F12R4RCSL
Product Name Chassis Mount Resistors RES 12.4 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 2-1623773-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers