Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F12R4RC02

Description
12.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F12R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F12R4RC02-ND
Chassis Mount Resistors RER45F12R4RC02-ND
12.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

12.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 12.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER45F12R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER45F12R4RC02
Res Wirewound 12.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F12R4RC02
Res Wirewound 12.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 12.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F12R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F12R4RC02
Chassis Mount Resistors RER45F12R4RC02
RES CHAS MNT 12.4 OHM 1% 10W

RES CHAS MNT 12.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F12R4RC02-ND RER45F12R4RC02 RER45F12R4RC02
Product Name Chassis Mount Resistors Res Wirewound 12.4 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details