Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F12R1RCSL

Description
12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F12R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F12R1RCSL-ND
Chassis Mount Resistors RER45F12R1RCSL-ND
12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12.1 OHM 10W 1% AXIAL LUGS - RER45F12R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 10W 1% AXIAL LUGS
RER45F12R1RCSL
RES 12.1 OHM 10W 1% AXIAL LUGS RER45F12R1RCSL
RES 12.1ohm 10W 1% AXIAL LUGS

RES 12.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F12R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F12R1RCSL
Chassis Mount Resistors RER45F12R1RCSL
RES CHAS MNT 12.1 OHM 1% 10W

RES CHAS MNT 12.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F12R1RCSL-ND RER45F12R1RCSL RER45F12R1RCSL
Product Name Chassis Mount Resistors RES 12.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details