Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1270RCSL

Description
127 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
127 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1270RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1270RCSL-ND
Chassis Mount Resistors RER45F1270RCSL-ND
127 Ohms ±1% 10W Wirewound Chassis Mount Resistor

127 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 127 OHM 10W 1% AXIAL LUGS - RER45F1270RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 10W 1% AXIAL LUGS
RER45F1270RCSL
RES 127 OHM 10W 1% AXIAL LUGS RER45F1270RCSL
RES 127ohm 10W 1% AXIAL LUGS

RES 127ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1270RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1270RCSL
Chassis Mount Resistors RER45F1270RCSL
RES CHAS MNT 127 OHM 1% 10W

RES CHAS MNT 127 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1270RCSL-ND RER45F1270RCSL RER45F1270RCSL
Product Name Chassis Mount Resistors RES 127 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers