Vishay Intertechnology, Inc. 127 OHM 10W Resistor RER45F1270RC02

Description
RES CHAS MNT 127 OHM 1% 10W Product overview: RER45F1270RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 127 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER45F1270RC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 127 OHM 1% 10W Product overview: RER45F1270RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 127 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER45F1270RC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
127 OHM 10W Resistor - 54-RER45F1270RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
127 OHM 10W Resistor
54-RER45F1270RC02
127 OHM 10W Resistor 54-RER45F1270RC02
RES CHAS MNT 127 OHM 1% 10W Product overview: RER45F1270RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 127 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER45F1270RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 127 OHM 1% 10W Product overview: RER45F1270RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 127 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER45F1270RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 127 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F1270RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 127 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F1270RC02
Res Wirewound 127 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1270RC02
Res Wirewound 127 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 127 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1270RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1270RC02-ND
Chassis Mount Resistors RER45F1270RC02-ND
127 Ohms ±1% 10W Wirewound Chassis Mount Resistor

127 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1270RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1270RC02
Chassis Mount Resistors RER45F1270RC02
RES CHAS MNT 127 OHM 1% 10W

RES CHAS MNT 127 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 54-RER45F1270RC02 RER45F1270RC02 RER45F1270RC02-ND RER45F1270RC02
Product Name 127 OHM 10W Resistor Res Wirewound 127 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 127 ohms 127 ohms 127 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details