Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1240RCSL

Description
124 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
124 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1240RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1240RCSL-ND
Chassis Mount Resistors RER45F1240RCSL-ND
124 Ohms ±1% 10W Wirewound Chassis Mount Resistor

124 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 124 OHM 10W 1% AXIAL LUGS - RER45F1240RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 10W 1% AXIAL LUGS
RER45F1240RCSL
RES 124 OHM 10W 1% AXIAL LUGS RER45F1240RCSL
RES 124ohm 10W 1% AXIAL LUGS

RES 124ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1240RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1240RCSL
Chassis Mount Resistors RER45F1240RCSL
RES CHAS MNT 124 OHM 1% 10W

RES CHAS MNT 124 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1240RCSL-ND RER45F1240RCSL RER45F1240RCSL
Product Name Chassis Mount Resistors RES 124 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers