Vishay Intertechnology, Inc. RES 121 OHM 10W 1% AXIAL LUGS RER45F1210RCSL

Description
RES 121ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 121ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 10W 1% AXIAL LUGS - RER45F1210RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 10W 1% AXIAL LUGS
RER45F1210RCSL
RES 121 OHM 10W 1% AXIAL LUGS RER45F1210RCSL
RES 121ohm 10W 1% AXIAL LUGS

RES 121ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1210RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1210RCSL-ND
Chassis Mount Resistors RER45F1210RCSL-ND
121 Ohms ±1% 10W Wirewound Chassis Mount Resistor

121 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1210RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1210RCSL
Chassis Mount Resistors RER45F1210RCSL
RES CHAS MNT 121 OHM 1% 10W

RES CHAS MNT 121 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1210RCSL RER45F1210RCSL-ND RER45F1210RCSL
Product Name RES 121 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details