Vishay Intertechnology, Inc. RES 11 OHM 10W 1% AXIAL LUGS RER45F11R0RCSL

Description
RES 11ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 10W 1% AXIAL LUGS - RER45F11R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 10W 1% AXIAL LUGS
RER45F11R0RCSL
RES 11 OHM 10W 1% AXIAL LUGS RER45F11R0RCSL
RES 11ohm 10W 1% AXIAL LUGS

RES 11ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F11R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F11R0RCSL-ND
Chassis Mount Resistors RER45F11R0RCSL-ND
11 Ohms ±1% 10W Wirewound Chassis Mount Resistor

11 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F11R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F11R0RCSL
Chassis Mount Resistors RER45F11R0RCSL
RES CHAS MNT 11 OHM 1% 10W

RES CHAS MNT 11 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F11R0RCSL RER45F11R0RCSL-ND RER45F11R0RCSL
Product Name RES 11 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details