Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1180RCSL

Description
118 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
118 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1180RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1180RCSL-ND
Chassis Mount Resistors RER45F1180RCSL-ND
118 Ohms ±1% 10W Wirewound Chassis Mount Resistor

118 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 118 OHM 10W 1% AXIAL LUGS - RER45F1180RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 10W 1% AXIAL LUGS
RER45F1180RCSL
RES 118 OHM 10W 1% AXIAL LUGS RER45F1180RCSL
RES 118ohm 10W 1% AXIAL LUGS

RES 118ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1180RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1180RCSL
Chassis Mount Resistors RER45F1180RCSL
RES CHAS MNT 118 OHM 1% 10W

RES CHAS MNT 118 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1180RCSL-ND RER45F1180RCSL RER45F1180RCSL
Product Name Chassis Mount Resistors RES 118 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 118 ohms 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C710KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details