Vishay Intertechnology, Inc. RES 1.1K OHM 10W 1% AXIAL LUGS RER45F1101RCSL

Description
RES 1.1Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.1Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 10W 1% AXIAL LUGS - RER45F1101RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 10W 1% AXIAL LUGS
RER45F1101RCSL
RES 1.1K OHM 10W 1% AXIAL LUGS RER45F1101RCSL
RES 1.1Kohm 10W 1% AXIAL LUGS

RES 1.1Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1101RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1101RCSL-ND
Chassis Mount Resistors RER45F1101RCSL-ND
1.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1101RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1101RCSL
Chassis Mount Resistors RER45F1101RCSL
RES CHAS MNT 1.1K OHM 1% 10W

RES CHAS MNT 1.1K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1101RCSL RER45F1101RCSL-ND RER45F1101RCSL
Product Name RES 1.1K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers