Vishay Intertechnology, Inc. RES 110 OHM 10W 1% AXIAL LUGS RER45F1100RCSL

Description
RES 110ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 110ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 10W 1% AXIAL LUGS - RER45F1100RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 10W 1% AXIAL LUGS
RER45F1100RCSL
RES 110 OHM 10W 1% AXIAL LUGS RER45F1100RCSL
RES 110ohm 10W 1% AXIAL LUGS

RES 110ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1100RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1100RCSL-ND
Chassis Mount Resistors RER45F1100RCSL-ND
110 Ohms ±1% 10W Wirewound Chassis Mount Resistor

110 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1100RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1100RCSL
Chassis Mount Resistors RER45F1100RCSL
RES CHAS MNT 110 OHM 1% 10W

RES CHAS MNT 110 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1100RCSL RER45F1100RCSL-ND RER45F1100RCSL
Product Name RES 110 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details