Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F10R0RC02

Description
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER45F10R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER45F10R0RC02-ND
Chassis Mount Resistors 541-RER45F10R0RC02-ND
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor

10 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 10 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange - RER45F10R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange
RER45F10R0RC02
Res Wirewound 10 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange RER45F10R0RC02
Res Wirewound 10 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange

Res Wirewound 10 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER45F10R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F10R0RC02
Chassis Mount Resistors RER45F10R0RC02
RES CHAS MNT 10 OHM 1% 10W

RES CHAS MNT 10 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER45F10R0RC02-ND RER45F10R0RC02 RER45F10R0RC02
Product Name Chassis Mount Resistors Res Wirewound 10 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers