Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1051RCSL

Description
1.05 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.05 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1051RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1051RCSL-ND
Chassis Mount Resistors RER45F1051RCSL-ND
1.05 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.05 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.05K OHM 10W 1% AXIAL LUGS - RER45F1051RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 10W 1% AXIAL LUGS
RER45F1051RCSL
RES 1.05K OHM 10W 1% AXIAL LUGS RER45F1051RCSL
RES 1.05Kohm 10W 1% AXIAL LUGS

RES 1.05Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1051RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1051RCSL
Chassis Mount Resistors RER45F1051RCSL
RES CHAS MNT 1.05K OHM 1% 10W

RES CHAS MNT 1.05K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1051RCSL-ND RER45F1051RCSL RER45F1051RCSL
Product Name Chassis Mount Resistors RES 1.05K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details