Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1051RC02

Description
1.05 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.05 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1051RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1051RC02-ND
Chassis Mount Resistors RER45F1051RC02-ND
1.05 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.05 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.05K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F1051RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.05K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F1051RC02
Res Wirewound 1.05K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F1051RC02
Res Wirewound 1.05K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.05K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1051RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1051RC02
Chassis Mount Resistors RER45F1051RC02
RES CHAS MNT 1.05K OHM 1% 10W

RES CHAS MNT 1.05K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1051RC02-ND RER45F1051RC02 RER45F1051RC02
Product Name Chassis Mount Resistors Res Wirewound 1.05K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details