Vishay Intertechnology, Inc. RES 103 OHM 10W 1% AXIAL LUGS RER45F1030RC02

Description
RES 103ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 103ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 103 OHM 10W 1% AXIAL LUGS - RER45F1030RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 103 OHM 10W 1% AXIAL LUGS
RER45F1030RC02
RES 103 OHM 10W 1% AXIAL LUGS RER45F1030RC02
RES 103ohm 10W 1% AXIAL LUGS

RES 103ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1030RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1030RC02-ND
Chassis Mount Resistors RER45F1030RC02-ND
103 Ohms ±1% 10W Wirewound Chassis Mount Resistor

103 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1030RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1030RC02
Chassis Mount Resistors RER45F1030RC02
RES CHAS MNT 103 OHM 1% 10W

RES CHAS MNT 103 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1030RC02 RER45F1030RC02-ND RER45F1030RC02
Product Name RES 103 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 103 ohms 103 ohms 103 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details