Vishay Intertechnology, Inc. RES 1K OHM 10W 1% AXIAL LUGS RER45F1001RCSL

Description
RES 1Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 10W 1% AXIAL LUGS - RER45F1001RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 10W 1% AXIAL LUGS
RER45F1001RCSL
RES 1K OHM 10W 1% AXIAL LUGS RER45F1001RCSL
RES 1Kohm 10W 1% AXIAL LUGS

RES 1Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1001RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1001RCSL-ND
Chassis Mount Resistors RER45F1001RCSL-ND
1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1001RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1001RCSL
Chassis Mount Resistors RER45F1001RCSL
RES CHAS MNT 1K OHM 1% 10W

RES CHAS MNT 1K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1001RCSL RER45F1001RCSL-ND RER45F1001RCSL
Product Name RES 1K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details