Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1001RC02

Description
1 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1001RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1001RC02-ND
Chassis Mount Resistors RER45F1001RC02-ND
1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER45F1001RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER45F1001RC02
Res Wirewound 1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER45F1001RC02
Res Wirewound 1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER45F1001RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1001RC02
Chassis Mount Resistors RER45F1001RC02
RES CHAS MNT 1K OHM 1% 10W

RES CHAS MNT 1K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1001RC02-ND RER45F1001RC02 RER45F1001RC02
Product Name Chassis Mount Resistors Res Wirewound 1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers