Vishay Intertechnology, Inc. RES 9.09 OHM 5W 1% AXIAL LUGS RER40F9R09MCSL

Description
RES 9.09ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.09ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 5W 1% AXIAL LUGS - RER40F9R09MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 5W 1% AXIAL LUGS
RER40F9R09MCSL
RES 9.09 OHM 5W 1% AXIAL LUGS RER40F9R09MCSL
RES 9.09ohm 5W 1% AXIAL LUGS

RES 9.09ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F9R09MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F9R09MCSL-ND
Chassis Mount Resistors RER40F9R09MCSL-ND
9.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor

9.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F9R09MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F9R09MCSL
Chassis Mount Resistors RER40F9R09MCSL
RES CHAS MNT 9.09 OHM 1% 5W

RES CHAS MNT 9.09 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F9R09MCSL RER40F9R09MCSL-ND RER40F9R09MCSL
Product Name RES 9.09 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details