Vishay Intertechnology, Inc. RES 9 OHM 5W 1% AXIAL LUGS RER40F9R00RCSL

Description
RES 9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9 OHM 5W 1% AXIAL LUGS - RER40F9R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9 OHM 5W 1% AXIAL LUGS
RER40F9R00RCSL
RES 9 OHM 5W 1% AXIAL LUGS RER40F9R00RCSL
RES 9ohm 5W 1% AXIAL LUGS

RES 9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F9R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F9R00RCSL-ND
Chassis Mount Resistors RER40F9R00RCSL-ND
9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F9R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F9R00RCSL
Chassis Mount Resistors RER40F9R00RCSL
RES CHAS MNT 9 OHM 1% 5W

RES CHAS MNT 9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F9R00RCSL RER40F9R00RCSL-ND RER40F9R00RCSL
Product Name RES 9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9 ohms 9 ohms 9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chassis Mount Resistors - 1-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers