Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F8700RCSL

Description
870 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
870 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F8700RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F8700RCSL-ND
Chassis Mount Resistors RER40F8700RCSL-ND
870 Ohms ±1% 5W Wirewound Chassis Mount Resistor

870 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 870 OHM 5W 1% AXIAL LUGS - RER40F8700RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 870 OHM 5W 1% AXIAL LUGS
RER40F8700RCSL
RES 870 OHM 5W 1% AXIAL LUGS RER40F8700RCSL
RES 870ohm 5W 1% AXIAL LUGS

RES 870ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F8700RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F8700RCSL
Chassis Mount Resistors RER40F8700RCSL
RES CHAS MNT 870 OHM 1% 5W

RES CHAS MNT 870 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F8700RCSL-ND RER40F8700RCSL RER40F8700RCSL
Product Name Chassis Mount Resistors RES 870 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 870 ohms 870 ohms 870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details