Vishay Intertechnology, Inc. RES 84.5 OHM 5W 1% AXIAL LUGS RER40F84R5RCSL

Description
RES 84.5ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 84.5ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 5W 1% AXIAL LUGS - RER40F84R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 5W 1% AXIAL LUGS
RER40F84R5RCSL
RES 84.5 OHM 5W 1% AXIAL LUGS RER40F84R5RCSL
RES 84.5ohm 5W 1% AXIAL LUGS

RES 84.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F84R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F84R5RCSL-ND
Chassis Mount Resistors RER40F84R5RCSL-ND
84.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

84.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F84R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F84R5RCSL
Chassis Mount Resistors RER40F84R5RCSL
RES CHAS MNT 84.5 OHM 1% 5W

RES CHAS MNT 84.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F84R5RCSL RER40F84R5RCSL-ND RER40F84R5RCSL
Product Name RES 84.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details