Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F8250RCSL

Description
825 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
825 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F8250RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F8250RCSL-ND
Chassis Mount Resistors RER40F8250RCSL-ND
825 Ohms ±1% 5W Wirewound Chassis Mount Resistor

825 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 825 OHM 5W 1% AXIAL LUGS - RER40F8250RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 5W 1% AXIAL LUGS
RER40F8250RCSL
RES 825 OHM 5W 1% AXIAL LUGS RER40F8250RCSL
RES 825ohm 5W 1% AXIAL LUGS

RES 825ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F8250RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F8250RCSL
Chassis Mount Resistors RER40F8250RCSL
RES CHAS MNT 825 OHM 1% 5W

RES CHAS MNT 825 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F8250RCSL-ND RER40F8250RCSL RER40F8250RCSL
Product Name Chassis Mount Resistors RES 825 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details