Vishay Intertechnology, Inc. Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F7R50RC02

Description
Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER40F7R50RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER40F7R50RC02
Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F7R50RC02
Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F7R50RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F7R50RC02-ND
Chassis Mount Resistors RER40F7R50RC02-ND
7.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

7.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F7R50RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F7R50RC02
Chassis Mount Resistors RER40F7R50RC02
RES CHAS MNT 7.5 OHM 1% 5W

RES CHAS MNT 7.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F7R50RC02 RER40F7R50RC02-ND RER40F7R50RC02
Product Name Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details