Vishay Intertechnology, Inc. RES 732 OHM 5W 1% AXIAL LUGS RER40F7320RCSL

Description
RES 732ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 732ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 5W 1% AXIAL LUGS - RER40F7320RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 5W 1% AXIAL LUGS
RER40F7320RCSL
RES 732 OHM 5W 1% AXIAL LUGS RER40F7320RCSL
RES 732ohm 5W 1% AXIAL LUGS

RES 732ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F7320RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F7320RCSL-ND
Chassis Mount Resistors RER40F7320RCSL-ND
732 Ohms ±1% 5W Wirewound Chassis Mount Resistor

732 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F7320RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F7320RCSL
Chassis Mount Resistors RER40F7320RCSL
RES CHAS MNT 732 OHM 1% 5W

RES CHAS MNT 732 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F7320RCSL RER40F7320RCSL-ND RER40F7320RCSL
Product Name RES 732 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 732 ohms 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details