Vishay Intertechnology, Inc. RES 6.81 OHM 5W 1% AXIAL LUGS RER40F6R81RCSL

Description
RES 6.81ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.81ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 5W 1% AXIAL LUGS - RER40F6R81RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 5W 1% AXIAL LUGS
RER40F6R81RCSL
RES 6.81 OHM 5W 1% AXIAL LUGS RER40F6R81RCSL
RES 6.81ohm 5W 1% AXIAL LUGS

RES 6.81ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F6R81RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F6R81RCSL-ND
Chassis Mount Resistors RER40F6R81RCSL-ND
6.81 Ohms ±1% 5W Wirewound Chassis Mount Resistor

6.81 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F6R81RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F6R81RCSL
Chassis Mount Resistors RER40F6R81RCSL
RES CHAS MNT 6.81 OHM 1% 5W

RES CHAS MNT 6.81 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F6R81RCSL RER40F6R81RCSL-ND RER40F6R81RCSL
Product Name RES 6.81 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details