Vishay Intertechnology, Inc. RES 68.1 OHM 5W 1% AXIAL LUGS RER40F68R1RCSL

Description
RES 68.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 68.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 5W 1% AXIAL LUGS - RER40F68R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 5W 1% AXIAL LUGS
RER40F68R1RCSL
RES 68.1 OHM 5W 1% AXIAL LUGS RER40F68R1RCSL
RES 68.1ohm 5W 1% AXIAL LUGS

RES 68.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F68R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F68R1RCSL-ND
Chassis Mount Resistors RER40F68R1RCSL-ND
68.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

68.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F68R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F68R1RCSL
Chassis Mount Resistors RER40F68R1RCSL
RES CHAS MNT 68.1 OHM 1% 5W

RES CHAS MNT 68.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F68R1RCSL RER40F68R1RCSL-ND RER40F68R1RCSL
Product Name RES 68.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details